Belden Inc. Electronic, 3 C #18 Str TC, FEP Ins, OS+TC Brd, FEP Jkt, CMP 83653

Description
High Temperature Electronic, 3 Conductor 18AWG (19x30) Tinned Copper, FEP Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, FEP Outer Jacket, CMP
Datasheet
Description
High Temperature Electronic, 3 Conductor 18AWG (19x30) Tinned Copper, FEP Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, FEP Outer Jacket, CMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic, 3 C #18 Str TC, FEP Ins, OS+TC Brd, FEP Jkt, CMP - 83653 - Belden Inc.
St. Louis, MO, United States
Electronic, 3 C #18 Str TC, FEP Ins, OS+TC Brd, FEP Jkt, CMP
83653
Electronic, 3 C #18 Str TC, FEP Ins, OS+TC Brd, FEP Jkt, CMP 83653
High Temperature Electronic, 3 Conductor 18AWG (19x30) Tinned Copper, FEP Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, FEP Outer Jacket, CMP

High Temperature Electronic, 3 Conductor 18AWG (19x30) Tinned Copper, FEP Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, FEP Outer Jacket, CMP

Supplier's Site Datasheet
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 300V, Red; Cable Shielding Belden - 29C6122 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 300V, Red; Cable Shielding Belden
29C6122
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 300V, Red; Cable Shielding Belden 29C6122
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 300V, RED; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Red RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 300V, RED; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 83653 29C6122
Product Name Electronic, 3 C #18 Str TC, FEP Ins, OS+TC Brd, FEP Jkt, CMP Shielded Multiconductor Cable, 3 Conductor, 18Awg, 300V, Red; Cable Shielding Belden
Product Type Multiconductor Cable
Cable Jacket FEP
Cable Insulation FEP - Fluorinated Ethylene Propylene
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding Braid; Foil; Foil + Braid(s)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XK Double Gripper Mini-Hooks - 1050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details