Belden Inc. Multiple Conductor Cables 83606 0021000

Description
6 Conductor Multi-Conductor Cable Red 20 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Red 20 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6340-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6340-1000-ND
Multiple Conductor Cables BEL6340-1000-ND
6 Conductor Multi-Conductor Cable Red 20 AWG Foil, Braid 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Red 20 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
MULTI CONDUCTOR, 6 COND, 20AWG (7X28), SHIELDED, PLENUM AUDIO, CONTROL CABLE RED - 70004687 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 6 COND, 20AWG (7X28), SHIELDED, PLENUM AUDIO, CONTROL CABLE RED
70004687
MULTI CONDUCTOR, 6 COND, 20AWG (7X28), SHIELDED, PLENUM AUDIO, CONTROL CABLE RED 70004687
Overall Foil⁄Braid Shielded Plenum-Rated Multiconductor Cable, 20 AWG, 7 x 28 Stranded tinned copper conductors. FEP insulation. Conductors cabled. 100% Beldfoil® + 85% tinned copper braid shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. Non-conduit. Non-conduit.

Overall Foil⁄Braid Shielded Plenum-Rated Multiconductor Cable, 20 AWG, 7 x 28
Stranded tinned copper conductors. FEP insulation. Conductors cabled. 100% Beldfoil® + 85% tinned copper braid shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. Non-conduit.
Non-conduit.

Supplier's Site
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden - 04F3214 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden
04F3214
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden 04F3214
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL6340-1000-ND 70004687 04F3214
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 6 COND, 20AWG (7X28), SHIELDED, PLENUM AUDIO, CONTROL CABLE RED Shielded Multiconductor Cable, 6 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Braid Foil Braid
Cable Insulation Fluorinated Ethylene-Propylene (FEP) FEP
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details