Belden Inc. Multiple Conductor Cables 83602 002500

Description
2 (1 Pair) Conductor Multi-Conductor Cable Red 20 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Red 20 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6337-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6337-500-ND
Multiple Conductor Cables BEL6337-500-ND
2 (1 Pair) Conductor Multi-Conductor Cable Red 20 AWG Foil, Braid 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable Red 20 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden - 04F3207 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden
04F3207
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden 04F3207
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 2 COND, 20AWG (7X28), SHIELDED, PLENUM AUDIO, CONTROL CABLE RED - 70005875 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 2 COND, 20AWG (7X28), SHIELDED, PLENUM AUDIO, CONTROL CABLE RED
70005875
MULTI CONDUCTOR, 2 COND, 20AWG (7X28), SHIELDED, PLENUM AUDIO, CONTROL CABLE RED 70005875
Stranded tinned copper conductors. FEP insulation. Conductors cabled. 100% Beldfoil® + 85% tinned copper braid shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. Non-conduit.

Stranded tinned copper conductors. FEP insulation. Conductors cabled. 100% Beldfoil® + 85% tinned copper braid shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. Non-conduit.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL6337-500-ND 04F3207 70005875
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden MULTI CONDUCTOR, 2 COND, 20AWG (7X28), SHIELDED, PLENUM AUDIO, CONTROL CABLE RED
Product Category Cable
Cable Shielding Foil Braid Foil Braid
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-4100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-150/334-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers