Belden Inc. Electronic, 12 C #22 Str TC, FEP Ins, OS+TC Brd, FEP Jkt, CMP 83562

Description
High Temperature Electronic, 12 Conductor 22AWG (7x30) Tinned Copper, FEP Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, FEP Outer Jacket, CMP
Datasheet
Description
High Temperature Electronic, 12 Conductor 22AWG (7x30) Tinned Copper, FEP Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, FEP Outer Jacket, CMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic, 12 C #22 Str TC, FEP Ins, OS+TC Brd, FEP Jkt, CMP - 83562 - Belden Inc.
St. Louis, MO, United States
Electronic, 12 C #22 Str TC, FEP Ins, OS+TC Brd, FEP Jkt, CMP
83562
Electronic, 12 C #22 Str TC, FEP Ins, OS+TC Brd, FEP Jkt, CMP 83562
High Temperature Electronic, 12 Conductor 22AWG (7x30) Tinned Copper, FEP Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, FEP Outer Jacket, CMP

High Temperature Electronic, 12 Conductor 22AWG (7x30) Tinned Copper, FEP Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, FEP Outer Jacket, CMP

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 83562
Product Name Electronic, 12 C #22 Str TC, FEP Ins, OS+TC Brd, FEP Jkt, CMP
Product Type Multiconductor Cable
Cable Jacket FEP
Cable Insulation FEP - Fluorinated Ethylene Propylene
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding Braid; Foil; Foil + Braid(s)
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC257 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
View Details
3 suppliers
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Silicone Multiconductor Cable - AS999-26-3J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details