Belden Inc. Cables, Wires - Multiple Conductor Cables 83504 002500

Description
Win Source Part Number: 1041171-83504 002500 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 24 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Voltage: 300 V Number of Conductors: 4 Standard Package: 500 Ratings: UL Style CMP Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Fluorinated Ethylene-Propylene (FEP), Plenum Jacket (Insulation) Diameter: 0.144" (3.66mm) Shield Type: Foil, Braid Jacket Color: Red Conductor Insulation: Fluorinated Ethylene-Propylene (FEP) Jacket (Insulation) Thickness: 0.0140" (0.356mm) Shield Coverage: 100%, 85% Temperature Range - Operating: -70°C ~ 200°C Alternative Parts (Cross-Reference): M64839 SL001; M64839 SL002; 83503 002500; 2831/3 WH005; 83604 002100; 83604 00250083504-002-500; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL6315-500 Base Product Number: 83504
Request a Quote Datasheet
Description
Win Source Part Number: 1041171-83504 002500 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 24 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Voltage: 300 V Number of Conductors: 4 Standard Package: 500 Ratings: UL Style CMP Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Fluorinated Ethylene-Propylene (FEP), Plenum Jacket (Insulation) Diameter: 0.144" (3.66mm) Shield Type: Foil, Braid Jacket Color: Red Conductor Insulation: Fluorinated Ethylene-Propylene (FEP) Jacket (Insulation) Thickness: 0.0140" (0.356mm) Shield Coverage: 100%, 85% Temperature Range - Operating: -70°C ~ 200°C Alternative Parts (Cross-Reference): M64839 SL001; M64839 SL002; 83503 002500; 2831/3 WH005; 83604 002100; 83604 00250083504-002-500; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL6315-500 Base Product Number: 83504
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1041171-83504 002500
Cables, Wires - Multiple Conductor Cables 1041171-83504 002500
Win Source Part Number: 1041171-83504 002500 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 24 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Voltage: 300 V Number of Conductors: 4 Standard Package: 500 Ratings: UL Style CMP Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Fluorinated Ethylene-Propylene (FEP), Plenum Jacket (Insulation) Diameter: 0.144" (3.66mm) Shield Type: Foil, Braid Jacket Color: Red Conductor Insulation: Fluorinated Ethylene-Propylene (FEP) Jacket (Insulation) Thickness: 0.0140" (0.356mm) Shield Coverage: 100%, 85% Temperature Range - Operating: -70°C ~ 200°C Alternative Parts (Cross-Reference): M64839 SL001; M64839 SL002; 83503 002500; 2831/3 WH005; 83604 002100; 83604 00250083504-002-500; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL6315-500 Base Product Number: 83504

Win Source Part Number: 1041171-83504 002500
Category: Cables, Wires>Multiple Conductor Cables
Package: Spool
Wire Gauge: 24 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Usage: Audio, Control, Instrumentation
Voltage: 300 V
Number of Conductors: 4
Standard Package: 500
Ratings: UL Style CMP
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 7/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Fluorinated Ethylene-Propylene (FEP), Plenum
Jacket (Insulation) Diameter: 0.144" (3.66mm)
Shield Type: Foil, Braid
Jacket Color: Red
Conductor Insulation: Fluorinated Ethylene-Propylene (FEP)
Jacket (Insulation) Thickness: 0.0140" (0.356mm)
Shield Coverage: 100%, 85%
Temperature Range - Operating: -70°C ~ 200°C
Alternative Parts (Cross-Reference): M64839 SL001; M64839 SL002; 83503 002500; 2831/3 WH005; 83604 002100; 83604 00250083504-002-500;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL6315-500
Base Product Number: 83504

Buy Now
Multiple Conductor Cables - BEL6315-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6315-500-ND
Multiple Conductor Cables BEL6315-500-ND
4 Conductor Multi-Conductor Cable Red 24 AWG Foil, Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Red 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
4#24 Fep Sh Fep Rohs Compliant Belden - 89K8245 - Newark, An Avnet Company
Chicago, IL, United States
4#24 Fep Sh Fep Rohs Compliant Belden
89K8245
4#24 Fep Sh Fep Rohs Compliant Belden 89K8245
4#24 FEP SH FEP ROHS COMPLIANT: YES

4#24 FEP SH FEP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Audio Cables Cable Assemblies
Product Number 1041171-83504 002500 BEL6315-500-ND 89K8245
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables 4#24 Fep Sh Fep Rohs Compliant Belden
Product Category Cable
Cable Shielding Foil Braid
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 3729928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Networking
Cable Type Coaxial; Flat Cable
Cable Length 328 ft (1000 dm)
View Details