Belden Inc. Multiple Conductor Cables 8342 060500

Description
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5446-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5446-500-ND
Multiple Conductor Cables BEL5446-500-ND
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
12 Pr,1#24 Pvcr Shld Pvc Rohs Compliant Belden - 03F3982 - Newark, An Avnet Company
Chicago, IL, United States
12 Pr,1#24 Pvcr Shld Pvc Rohs Compliant Belden
03F3982
12 Pr,1#24 Pvcr Shld Pvc Rohs Compliant Belden 03F3982
12 PR,1#24 PVCR SHLD PVC ROHS COMPLIANT: YES

12 PR,1#24 PVCR SHLD PVC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5446-500-ND 03F3982
Product Name Multiple Conductor Cables 12 Pr,1#24 Pvcr Shld Pvc Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-2362-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/525-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers