Belden Inc. Multiple Conductor Cables 83396 002100

Description
4 Conductor Multi-Conductor Cable Red 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Red 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5442-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5442-100-ND
Multiple Conductor Cables BEL5442-100-ND
4 Conductor Multi-Conductor Cable Red 22 AWG Foil 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Red 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 350V; Cable Shielding Belden - 02F5769 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 350V; Cable Shielding Belden
02F5769
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 350V; Cable Shielding Belden 02F5769
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 350V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 350V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5442-100-ND 02F5769
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 350V; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details