Belden Inc. Multiple Conductor Cables 83395 002100

Description
3 Conductor Multi-Conductor Cable Red 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Red 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5441-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5441-100-ND
Multiple Conductor Cables BEL5441-100-ND
3 Conductor Multi-Conductor Cable Red 22 AWG Foil 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Red 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden - 96K2365 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden
96K2365
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden 96K2365
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, FEP TEFLON, 22AWG STRAND (7X30), CONTROL/INSTRUMENT, 3 COND RED - 70005774 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, FEP TEFLON, 22AWG STRAND (7X30), CONTROL/INSTRUMENT, 3 COND RED
70005774
MULTI CONDUCTOR, FEP TEFLON, 22AWG STRAND (7X30), CONTROL/INSTRUMENT, 3 COND RED 70005774
Tinned copper, insulated with FEP Teflon®, conductors cabled. Noise reducing tape, 22 AWG (7 × 30) stranded tinned copper drain wire. Special Beldfoil® shield, 100% shield coverage. Red silicone rubber jacket. 150°C maximum, –70°C minimum operating temperature. Jacket Working Voltage: 2000 VDC, shield to ground. Passes VW-1 Vertical Wire Flame Test.

Tinned copper, insulated with FEP Teflon®, conductors cabled. Noise reducing tape, 22 AWG (7 × 30) stranded tinned copper drain wire. Special Beldfoil® shield, 100% shield coverage. Red silicone rubber jacket. 150°C maximum, –70°C minimum operating temperature. Jacket Working Voltage: 2000 VDC, shield to ground. Passes VW-1 Vertical Wire Flame Test.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5441-100-ND 96K2365 70005774
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden MULTI CONDUCTOR, FEP TEFLON, 22AWG STRAND (7X30), CONTROL/INSTRUMENT, 3 COND RED
Product Category Cable
Cable Jacket Silicon Rubber Silicon Rubber
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZB9052 | Power/sensor cable, PUR, 4 x 0.5 mm², capable of torsion, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers