Belden Inc. Multiple Conductor Cables 83394 002500

Description
2 (1 Pair) Conductor Multi-Conductor Cable Red 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Red 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6309-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6309-500-ND
Multiple Conductor Cables BEL6309-500-ND
2 (1 Pair) Conductor Multi-Conductor Cable Red 22 AWG Foil 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable Red 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1153197-83394 002500
Cables, Wires - Multiple Conductor Cables 1153197-83394 002500
Win Source Part Number: 1153197-83394 002500 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 22 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Communication, Control, Instrumentation Number of Conductors: 2 (1 Pair) Standard Package: 500 Ratings: UL Style 4516 Shield Material: Aluminum Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.199" (5.06mm) Shield Type: Foil Jacket Color: Red Conductor Insulation: Fluorinated Ethylene-Propylene (FEP) Jacket (Insulation) Thickness: 0.0300" (0.762mm) Shield Coverage: 100% Temperature Range - Operating: -70°C ~ 150°C Alternative Parts (Cross-Reference): 83394-002-500; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL6309-500 Base Product Number: 83394

Win Source Part Number: 1153197-83394 002500
Category: Cables, Wires>Multiple Conductor Cables
Features: Drain Wire
Package: Spool
Wire Gauge: 22 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Usage: Communication, Control, Instrumentation
Number of Conductors: 2 (1 Pair)
Standard Package: 500
Ratings: UL Style 4516
Shield Material: Aluminum
Conductor Strand: 7/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Silicone Rubber
Jacket (Insulation) Diameter: 0.199" (5.06mm)
Shield Type: Foil
Jacket Color: Red
Conductor Insulation: Fluorinated Ethylene-Propylene (FEP)
Jacket (Insulation) Thickness: 0.0300" (0.762mm)
Shield Coverage: 100%
Temperature Range - Operating: -70°C ~ 150°C
Alternative Parts (Cross-Reference): 83394-002-500;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL6309-500
Base Product Number: 83394

Buy Now
2 #22 Fep Fs Sil Rohs Compliant Belden - 87K1734 - Newark, An Avnet Company
Chicago, IL, United States
2 #22 Fep Fs Sil Rohs Compliant Belden
87K1734
2 #22 Fep Fs Sil Rohs Compliant Belden 87K1734
2 #22 FEP FS SIL ROHS COMPLIANT: YES

2 #22 FEP FS SIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number BEL6309-500-ND 1153197-83394 002500 87K1734
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables 2 #22 Fep Fs Sil Rohs Compliant Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1368213 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details