High Temperature Electronic, 2 Conductor 20AWG (7x28) Tinned Copper, FEP Insulation, Overall Beldfoil® Shield, Silicone Outer Jacket, AWM 4516
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 83393 |
| Product Name | Electronic, 2 C #20 Str TC, FEP Ins, OS, Silicone Jkt, AWM 4516 |
| Product Type | Multiconductor Cable |
| Cable Jacket | Neoprene; Silicon Rubber; Rubber (Silicone, Neoprene, SBR) |
| Cable Insulation | FEP - Fluorinated Ethylene Propylene |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | Foil; Foil(s) or Copper Tape(s) |