Belden Inc. Shielded Multiconductor Cable 2 Conductor 20Awg 500Ft; Cable Shielding Belden 83393 004U500

Description
SHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 20AWG 500FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 20AWG 500FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable 2 Conductor 20Awg 500Ft; Cable Shielding Belden - 15B3302 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable 2 Conductor 20Awg 500Ft; Cable Shielding Belden
15B3302
Shielded Multiconductor Cable 2 Conductor 20Awg 500Ft; Cable Shielding Belden 15B3302
SHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 20AWG 500FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 20AWG 500FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3302
Product Name Shielded Multiconductor Cable 2 Conductor 20Awg 500Ft; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details
Cable Assembly - 6014A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket,grey,general purpose
View Details
System cable - 706-3140/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers