Belden Inc. Multiple Conductor Cables 83393 004500

Description
2 (1 Pair) Conductor Multi-Conductor Cable Yellow 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Yellow 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6308-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6308-500-ND
Multiple Conductor Cables BEL6308-500-ND
2 (1 Pair) Conductor Multi-Conductor Cable Yellow 20 AWG Foil 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable Yellow 20 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
1 Pr #20 Fep Fs Sil Rohs Compliant Belden - 87K1733 - Newark, An Avnet Company
Chicago, IL, United States
1 Pr #20 Fep Fs Sil Rohs Compliant Belden
87K1733
1 Pr #20 Fep Fs Sil Rohs Compliant Belden 87K1733
1 PR #20 FEP FS SIL ROHS COMPLIANT: YES

1 PR #20 FEP FS SIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6308-500-ND 87K1733
Product Name Multiple Conductor Cables 1 Pr #20 Fep Fs Sil Rohs Compliant Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-150/340-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 350063 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details