Belden Inc. Multiple Conductor Cables 8336 060100

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1852-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1852-100-ND
Multiple Conductor Cables BEL1852-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden - 03F3972 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden
03F3972
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden 03F3972
SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 6 PAIRS - 70005616 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 6 PAIRS
70005616
Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 6 PAIRS 70005616
Semi-Rigid PVC Insulated Beldfoil® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4. Nominal Capacitance: 30 pF/Ft. Nominal Impedance: 75ω. Low capacitance, for EIA RS-232 applications.

Semi-Rigid PVC Insulated Beldfoil® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms
Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.
Nominal Capacitance: 30 pF/Ft. Nominal Impedance: 75Ω.
Low capacitance, for EIA RS-232 applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1852-100-ND 03F3972 70005616
Product Name Multiple Conductor Cables Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 6 PAIRS
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Serial Cables - 1932818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Serial
Cable Length 3.28 ft (10 dm)
View Details