Belden Inc. Multiple Conductor Cables 8335 060100

Description
10 (5 Pair) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote
Description
10 (5 Pair) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 5Pr 100Ft 300V Chrome features five pairs of 24 AWG stranded tinned copper conductors, designed for low capacitance applications in compliance with EIA RS-232 standards. The cable is insulated with semi-rigid PVC and is shielded with Beldfoil® for 100% coverage, complemented by a tinned copper braid shield providing 65% coverage. The overall diameter of the cable is 0.295 inches, and it has a PVC outer jacket with a nominal wall thickness of 0.035 inches. This cable operates within a temperature range of -30°C to +80°C and is rated for a maximum operating voltage of 300 V RMS. It has a nominal characteristic impedance of 75 ohms and a capacitance of 30 pF/ft between conductors. The cable is UL AWM Style 2464 compliant and meets various environmental standards, including RoHS compliance. The product is suitable for applications requiring reliable signal transmission with minimal interference.

Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 5Pr 100Ft 300V Chrome features five pairs of 24 AWG stranded tinned copper conductors, designed for low capacitance applications in compliance with EIA RS-232 standards. The cable is insulated with semi-rigid PVC and is shielded with Beldfoil® for 100% coverage, complemented by a tinned copper braid shield providing 65% coverage. The overall diameter of the cable is 0.295 inches, and it has a PVC outer jacket with a nominal wall thickness of 0.035 inches. This cable operates within a temperature range of -30°C to +80°C and is rated for a maximum operating voltage of 300 V RMS. It has a nominal characteristic impedance of 75 ohms and a capacitance of 30 pF/ft between conductors. The cable is UL AWM Style 2464 compliant and meets various environmental standards, including RoHS compliance. The product is suitable for applications requiring reliable signal transmission with minimal interference.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1851-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1851-100-ND
Multiple Conductor Cables BEL1851-100-ND
10 (5 Pair) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

10 (5 Pair) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 5Pr 100Ft 300V Chrome; Cable Shielding Belden - 87K1730 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 5Pr 100Ft 300V Chrome; Cable Shielding Belden
87K1730
Shielded Multipair Cable 5Pr 100Ft 300V Chrome; Cable Shielding Belden 87K1730
SHIELDED MULTIPAIR CABLE 5PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 5PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 5 PAIRS - 70005613 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 5 PAIRS
70005613
Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 5 PAIRS 70005613
Semi-Rigid PVC Insulated Beldfoil® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4. Nominal Capacitance: 30 pF/Ft. Nominal Impedance: 75ω. Low capacitance, for EIA RS-232 applications.

Semi-Rigid PVC Insulated Beldfoil® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms
Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.
Nominal Capacitance: 30 pF/Ft. Nominal Impedance: 75Ω.
Low capacitance, for EIA RS-232 applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1851-100-ND 87K1730 70005613
Product Name Multiple Conductor Cables Shielded Multipair Cable 5Pr 100Ft 300V Chrome; Cable Shielding Belden Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 5 PAIRS
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Twisted Pair Cable - 074911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details