Belden Inc. Multiple Conductor Cables 83349E 009100

Description
4 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1507-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1507-100-ND
Multiple Conductor Cables BEL1507-100-ND
4 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 4 COND WHITE - 70004459 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 4 COND WHITE
70004459
MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 4 COND WHITE 70004459
Non-Paired Cable, 22 AWG Silver-Plated Copper Conductor, TFE - Tetrafluoroethylene Insulation Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Non-Paired Cable, 22 AWG Silver-Plated Copper Conductor, TFE - Tetrafluoroethylene Insulation
Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden - 12K0105 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden
12K0105
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden 12K0105
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1507-100-ND 70004459 12K0105
Product Name Multiple Conductor Cables MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 4 COND WHITE Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Tetrafluoroethylene (TFE) Tetrafluoroethylene
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Tetrafluoroethylene
Cable Conductor Copper, Silver Coated Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers