Belden Inc. Multiple Conductor Cables 83348E 009100

Description
4 Conductor Multi-Conductor Cable White 24 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 24 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1506-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1506-100-ND
Multiple Conductor Cables BEL1506-100-ND
4 Conductor Multi-Conductor Cable White 24 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable White 24 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, TFE TEFLON INSULATE, 24AWG STRAND (19X36), 4 COND WHITE - 70004447 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, TFE TEFLON INSULATE, 24AWG STRAND (19X36), 4 COND WHITE
70004447
MULTI CONDUCTOR, TFE TEFLON INSULATE, 24AWG STRAND (19X36), 4 COND WHITE 70004447
Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Belden - 97J9747 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Belden
97J9747
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Belden 97J9747
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1506-100-ND 70004447 97J9747
Product Name Multiple Conductor Cables MULTI CONDUCTOR, TFE TEFLON INSULATE, 24AWG STRAND (19X36), 4 COND WHITE Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Tetrafluoroethylene (TFE) Tetrafluoroethylene
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Tetrafluoroethylene
Cable Conductor Copper, Silver Coated Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details