Belden Inc. Multiple Conductor Cables 83336E 009100

Description
3 Conductor Multi-Conductor Cable White 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable White 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5429-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5429-100-ND
Multiple Conductor Cables BEL5429-100-ND
3 Conductor Multi-Conductor Cable White 18 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable White 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Belden - 12K0093 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Belden
12K0093
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Belden 12K0093
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, TFE TEFLON INSULATE, 18AWG STRAND (19X30), 3 COND WHITE - 70004482 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, TFE TEFLON INSULATE, 18AWG STRAND (19X30), 3 COND WHITE
70004482
MULTI CONDUCTOR, TFE TEFLON INSULATE, 18AWG STRAND (19X30), 3 COND WHITE 70004482
Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5429-100-ND 12K0093 70004482
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Belden MULTI CONDUCTOR, TFE TEFLON INSULATE, 18AWG STRAND (19X30), 3 COND WHITE
Product Category Cable
Cable Jacket Tetrafluoroethylene (TFE) Tetrafluoroethylene
Cable Conductor Copper, Silver Coated Copper
Cable Shielding Braid Braid
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details