3 Conductor Multi-Conductor Cable White 20 AWG Braid 500.0' (152.4m)
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto
Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | BEL6293-500-ND | 12K0092 | 70004473 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 3 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Belden | MULTI CONDUCTOR, TFE TEFLON INSULATE, 20AWG STRAND (19X32), 3 COND WHITE |
| Product Category | Cable | ||
| Cable Jacket | Tetrafluoroethylene (TFE) | Tetrafluoroethylene | |
| Cable Conductor | Copper, Silver Coated | Copper | |
| Cable Shielding | Braid | Braid | |
| Number of Conductors | 3 # | 3 # |