High Temperature Electronic, 3 Conductor 22AWG (19x34) Silver Plated Copper, TFE Insulation, Overall Silver Plated Copper Braid(85%) Shield, TFE Tape Outer Jacket, MIL-W-16878/4 (Type E)
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 83334E |
| Product Name | Electronic, 3 C #22 Str SPC, TFE Ins, OA SPC Brd, TFE Tape Jkt, MIL-W-16878/4 (Type E) |
| Product Type | Multiconductor Cable |
| Cable Jacket | TFE |
| Cable Insulation | PTFE - Polytetrafluoroethylene |
| Cable Conductor | Copper; Silvered Copper - Stranded |
| Cable Shielding | Braid; Braid(s) |