Belden Inc. Multiple Conductor Cables 83332E 009100

Description
3 Conductor Multi-Conductor Cable White 26 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable White 26 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5426-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5426-100-ND
Multiple Conductor Cables BEL5426-100-ND
3 Conductor Multi-Conductor Cable White 26 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable White 26 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 26Awg, 100Ft, 600V; Cable Shielding Belden - 12K0082 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 26Awg, 100Ft, 600V; Cable Shielding Belden
12K0082
Shielded Multiconductor Cable, 3 Conductor, 26Awg, 100Ft, 600V; Cable Shielding Belden 12K0082
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 26AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 26AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5426-100-ND 12K0082
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 26Awg, 100Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Tetrafluoroethylene (TFE)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details