Belden Inc. Multiple Conductor Cables 83322E 009500

Description
2 (1 Pair) Conductor Multi-Conductor Cable White 16 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable White 16 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6287-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6287-500-ND
Multiple Conductor Cables BEL6287-500-ND
2 (1 Pair) Conductor Multi-Conductor Cable White 16 AWG Braid 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable White 16 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Belden - 71J2887 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Belden
71J2887
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Belden 71J2887
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6287-500-ND 71J2887
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Tetrafluoroethylene (TFE)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 1368214 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details