Belden Inc. Multiple Conductor Cables 83321E 009500

Description
2 (1 Pair) Conductor Multi-Conductor Cable White 18 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable White 18 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6285-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6285-500-ND
Multiple Conductor Cables BEL6285-500-ND
2 (1 Pair) Conductor Multi-Conductor Cable White 18 AWG Braid 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable White 18 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
MULTI CONDUCTOR, TFE TEFLON INSULATE, 18AWG STRAND (19X30), 2 COND WHITE - 70004481 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, TFE TEFLON INSULATE, 18AWG STRAND (19X30), 2 COND WHITE
70004481
MULTI CONDUCTOR, TFE TEFLON INSULATE, 18AWG STRAND (19X30), 2 COND WHITE 70004481
Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Belden - 87K1724 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Belden
87K1724
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Belden 87K1724
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL6285-500-ND 70004481 87K1724
Product Name Multiple Conductor Cables MULTI CONDUCTOR, TFE TEFLON INSULATE, 18AWG STRAND (19X30), 2 COND WHITE Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Tetrafluoroethylene (TFE)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details