Belden Inc. Multiple Conductor Cables 83321E 0091000

Description
2 (1 Pair) Conductor Multi-Conductor Cable White 18 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable White 18 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6284-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6284-1000-ND
Multiple Conductor Cables BEL6284-1000-ND
2 (1 Pair) Conductor Multi-Conductor Cable White 18 AWG Braid 1000.0' (304.8m)

2 (1 Pair) Conductor Multi-Conductor Cable White 18 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Belden - 87K1723 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Belden
87K1723
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Belden 87K1723
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6284-1000-ND 87K1723
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Tetrafluoroethylene (TFE)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details