Belden Inc. Multiple Conductor Cables 83321E 009100

Description
2 (1 Pair) Conductor Multi-Conductor Cable White 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable White 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5423-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5423-100-ND
Multiple Conductor Cables BEL5423-100-ND
2 (1 Pair) Conductor Multi-Conductor Cable White 18 AWG Braid 100.0' (30.5m)

2 (1 Pair) Conductor Multi-Conductor Cable White 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, TFE TEFLON INSULATE, 18AWG STRAND (19X30), 2 COND WHITE - 70005517 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, TFE TEFLON INSULATE, 18AWG STRAND (19X30), 2 COND WHITE
70005517
MULTI CONDUCTOR, TFE TEFLON INSULATE, 18AWG STRAND (19X30), 2 COND WHITE 70005517
Non-Paired TFE Teflonâ® Insulated Control and Instrumentation Cable, 18 AWG Conductor Teflonâ® tape-wrapped jacket.

Non-Paired TFE Teflon® Insulated Control and Instrumentation Cable, 18 AWG Conductor
Teflon® tape-wrapped jacket.

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Belden - 12K0078 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Belden
12K0078
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Belden 12K0078
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Shld Flex Cable, 2Cond, 18Awg, 30.5M; Cable Shielding Belden - 50AC8160 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 18Awg, 30.5M; Cable Shielding Belden
50AC8160
Shld Flex Cable, 2Cond, 18Awg, 30.5M; Cable Shielding Belden 50AC8160
SHLD FLEX CABLE, 2COND, 18AWG, 30.5M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 18AWG, 30.5M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL5423-100-ND 70005517 12K0078
Product Name Multiple Conductor Cables MULTI CONDUCTOR, TFE TEFLON INSULATE, 18AWG STRAND (19X30), 2 COND WHITE Shielded Multiconductor Cable, 2 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Tetrafluoroethylene (TFE)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details