Belden Inc. Multiple Conductor Cables 83319E 0091000

Description
2 (1 Pair) Conductor Multi-Conductor Cable White 22 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable White 22 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6280-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6280-1000-ND
Multiple Conductor Cables BEL6280-1000-ND
2 (1 Pair) Conductor Multi-Conductor Cable White 22 AWG Braid 1000.0' (304.8m)

2 (1 Pair) Conductor Multi-Conductor Cable White 22 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 2 COND WHITE - 70004455 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 2 COND WHITE
70004455
MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 2 COND WHITE 70004455
Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Belden - 12K0074 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Belden
12K0074
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Belden 12K0074
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL6280-1000-ND 70004455 12K0074
Product Name Multiple Conductor Cables MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 2 COND WHITE Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Tetrafluoroethylene (TFE) Tetrafluoroethylene
Cable Conductor Copper, Silver Coated Copper
Cable Shielding Braid Braid
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
ZK2000-6364-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2300/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers