Belden Inc. Multiple Conductor Cables 83319E 009100

Description
2 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1501-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1501-100-ND
Multiple Conductor Cables BEL1501-100-ND
2 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 600V, White; Cable Shielding Belden - 12K0073 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 600V, White; Cable Shielding Belden
12K0073
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 600V, White; Cable Shielding Belden 12K0073
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 100FT, 600V, WHITE; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 100FT, 600V, WHITE; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 2 COND WHITE - 70004453 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 2 COND WHITE
70004453
MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 2 COND WHITE 70004453
Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1501-100-ND 12K0073 70004453
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 600V, White; Cable Shielding Belden MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 2 COND WHITE
Product Category Cable
Cable Jacket Tetrafluoroethylene (TFE) Tetrafluoroethylene
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Tetrafluoroethylene
Cable Conductor Copper, Silver Coated Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q943-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers