Belden Inc. Multiple Conductor Cables 83317E 009500

Description
2 (1 Pair) Conductor Multi-Conductor Cable White 26 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable White 26 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6276-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6276-500-ND
Multiple Conductor Cables BEL6276-500-ND
2 (1 Pair) Conductor Multi-Conductor Cable White 26 AWG Braid 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable White 26 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 26Awg, 500Ft, 600V; Cable Shielding Belden - 12K0069 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 26Awg, 500Ft, 600V; Cable Shielding Belden
12K0069
Shielded Multiconductor Cable, 2 Conductor, 26Awg, 500Ft, 600V; Cable Shielding Belden 12K0069
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 26AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 26AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6276-500-ND 12K0069
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 26Awg, 500Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Tetrafluoroethylene (TFE)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details