Belden Inc. Multiple Conductor Cables 83317E 009100

Description
2 Conductor Multi-Conductor Cable White 26 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable White 26 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1499-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1499-100-ND
Multiple Conductor Cables BEL1499-100-ND
2 Conductor Multi-Conductor Cable White 26 AWG Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable White 26 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 26Awg, 100Ft, 600V; Cable Shielding Belden - 12K0067 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 26Awg, 100Ft, 600V; Cable Shielding Belden
12K0067
Shielded Multiconductor Cable, 2 Conductor, 26Awg, 100Ft, 600V; Cable Shielding Belden 12K0067
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 26AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 26AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, TFE TEFLON INSULATE, 26AWG STRAND (7X34), 2 COND WHITE - 70004427 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, TFE TEFLON INSULATE, 26AWG STRAND (7X34), 2 COND WHITE
70004427
MULTI CONDUCTOR, TFE TEFLON INSULATE, 26AWG STRAND (7X34), 2 COND WHITE 70004427
Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1499-100-ND 12K0067 70004427
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 26Awg, 100Ft, 600V; Cable Shielding Belden MULTI CONDUCTOR, TFE TEFLON INSULATE, 26AWG STRAND (7X34), 2 COND WHITE
Product Category Cable
Cable Jacket Tetrafluoroethylene (TFE) Tetrafluoroethylene
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Tetrafluoroethylene
Cable Conductor Copper, Silver Coated Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Splash Proof Cable Assembly - 60033A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-7.5-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 24.6 ft (74.98 dm)
View Details
High Speed Digital & Data Cable - 090695-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers