Manufacturer: Belden Inc.
Win Source Part Number: 870324-83308E 0091000
Series: MIL-W-16878/4 Type E
Operating Temperature Range: -65°C ~ 200°C
Features: 16 AWG Hook-Up, Shielded Wire 19/29 White 600V 1000.0' (304.8m)
Package: Spool
Family Name: 83308E
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 870324-83308E 0091000 |
| Product Name | Unclassified - 83308E 0091000 |