Belden Inc. MULTI CONDUCTOR, TFE TEFLON INSULATE, 20AWG STRAND (19X32), 1 COND WHITE 83306E 0091000

Description
Silver Plated Copper Conductor Material, Non-Paired Cable Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.
Description
Silver Plated Copper Conductor Material, Non-Paired Cable Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Suppliers

Company
Product
Description
Supplier Links
MULTI CONDUCTOR, TFE TEFLON INSULATE, 20AWG STRAND (19X32), 1 COND WHITE - 70004464 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, TFE TEFLON INSULATE, 20AWG STRAND (19X32), 1 COND WHITE
70004464
MULTI CONDUCTOR, TFE TEFLON INSULATE, 20AWG STRAND (19X32), 1 COND WHITE 70004464
Silver Plated Copper Conductor Material, Non-Paired Cable Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Silver Plated Copper Conductor Material, Non-Paired Cable
Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70004464
Product Name MULTI CONDUCTOR, TFE TEFLON INSULATE, 20AWG STRAND (19X32), 1 COND WHITE
Product Type Multiconductor Cable
Cable Jacket Tetrafluoroethylene
Cable Insulation Tetrafluoroethylene
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details