Belden Inc. MULTI CONDUCTOR, TFE TEFLON INSULATE, 20AWG STRAND (19X32), 1 COND WHITE 83306E 009100

Description
Silver Plated Copper Conductor Material, Non-Paired Cable Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.
Datasheet
Description
Silver Plated Copper Conductor Material, Non-Paired Cable Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MULTI CONDUCTOR, TFE TEFLON INSULATE, 20AWG STRAND (19X32), 1 COND WHITE - 70004462 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, TFE TEFLON INSULATE, 20AWG STRAND (19X32), 1 COND WHITE
70004462
MULTI CONDUCTOR, TFE TEFLON INSULATE, 20AWG STRAND (19X32), 1 COND WHITE 70004462
Silver Plated Copper Conductor Material, Non-Paired Cable Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Silver Plated Copper Conductor Material, Non-Paired Cable
Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Supplier's Site
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Belden - 12K0062 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Belden
12K0062
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Belden 12K0062
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 70004462 12K0062
Product Name MULTI CONDUCTOR, TFE TEFLON INSULATE, 20AWG STRAND (19X32), 1 COND WHITE Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Belden
Product Type Multiconductor Cable
Cable Jacket Tetrafluoroethylene
Cable Insulation Tetrafluoroethylene
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details