Belden Inc. Shielded Multiconductor Cable, 1 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden 83305E 009100

Description
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 1 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden - 87K6278 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden
87K6278
Shielded Multiconductor Cable, 1 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden 87K6278
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K6278
Product Name Shielded Multiconductor Cable, 1 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details