Belden Inc. Shielded Multiconductor Cable, 1 Conductor, 26Awg, 500Ft, 600V; Cable Shielding Belden 83303E 009500

Description
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 26AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 26AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 1 Conductor, 26Awg, 500Ft, 600V; Cable Shielding Belden - 12K0056 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 26Awg, 500Ft, 600V; Cable Shielding Belden
12K0056
Shielded Multiconductor Cable, 1 Conductor, 26Awg, 500Ft, 600V; Cable Shielding Belden 12K0056
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 26AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 26AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12K0056
Product Name Shielded Multiconductor Cable, 1 Conductor, 26Awg, 500Ft, 600V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Cable Assembly - 60051A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Connecting cable - NEBB-M8W4-P-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers
Power Cable Assemblies - 1483351-2 - TE Connectivity
Specs
Product Type Micro Match Plug
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers