Belden Inc. Multiple Conductor Cables 8325 060500

Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5419-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5419-500-ND
Multiple Conductor Cables BEL5419-500-ND
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 25Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F4101 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 25Pr 500Ft 300V Chrome; Cable Shielding Belden
03F4101
Shielded Multipair Cable 25Pr 500Ft 300V Chrome; Cable Shielding Belden 03F4101
SHIELDED MULTIPAIR CABLE 25PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 25PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5419-500-ND 03F4101
Product Name Multiple Conductor Cables Shielded Multipair Cable 25Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details