Belden Inc. Multiple Conductor Cables 8325 0601000

Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5418-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5418-1000-ND
Multiple Conductor Cables BEL5418-1000-ND
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)

50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 25Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F4102 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 25Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F4102
Shielded Multipair Cable 25Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F4102
SHIELDED MULTIPAIR CABLE 25PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 25PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5418-1000-ND 03F4102
Product Name Multiple Conductor Cables Shielded Multipair Cable 25Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/203-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers