Belden Inc. Multiple Conductor Cables 8318 060500

Description
36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5417-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5417-500-ND
Multiple Conductor Cables BEL5417-500-ND
36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 18Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F4098 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 18Pr 500Ft 300V Chrome; Cable Shielding Belden
03F4098
Shielded Multipair Cable 18Pr 500Ft 300V Chrome; Cable Shielding Belden 03F4098
SHIELDED MULTIPAIR CABLE 18PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 18PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5417-500-ND 03F4098
Product Name Multiple Conductor Cables Shielded Multipair Cable 18Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details