Belden Inc. Multiple Conductor Cables 8318 0601000

Description
36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5416-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5416-1000-ND
Multiple Conductor Cables BEL5416-1000-ND
36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)

36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Paired Cable; Cable Shielding Belden - 03F4099 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Paired Cable; Cable Shielding Belden
03F4099
Shielded Paired Cable; Cable Shielding Belden 03F4099
SHIELDED PAIRED CABLE; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Voltage Rating:300V; Jacket Material:PVC RoHS Compliant: Yes

SHIELDED PAIRED CABLE; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Voltage Rating:300V; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5416-1000-ND 03F4099
Product Name Multiple Conductor Cables Shielded Paired Cable; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2300/413-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers