Belden Inc. Multiple Conductor Cables 8318 060100

Description
36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5415-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5415-100-ND
Multiple Conductor Cables BEL5415-100-ND
36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)

36 (18 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable Multipair, 18Pair, 22Awg, 100Ft, 300V, Chrome; Cable Shielding Belden - 87K1710 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 18Pair, 22Awg, 100Ft, 300V, Chrome; Cable Shielding Belden
87K1710
Shielded Cable Multipair, 18Pair, 22Awg, 100Ft, 300V, Chrome; Cable Shielding Belden 87K1710
SHIELDED CABLE MULTIPAIR, 18PAIR, 22AWG, 100FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 18PAIR, 22AWG, 100FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5415-100-ND 87K1710
Product Name Multiple Conductor Cables Shielded Cable Multipair, 18Pair, 22Awg, 100Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1863168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details