Belden Inc. Multiple Conductor Cables 8310 060100

Description
20 (10 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
20 (10 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1847-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1847-100-ND
Multiple Conductor Cables BEL1847-100-ND
20 (10 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)

20 (10 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 10Pr 100Ft 300V Chrome; Cable Shielding Belden - 03F4088 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 10Pr 100Ft 300V Chrome; Cable Shielding Belden
03F4088
Shielded Multipair Cable 10Pr 100Ft 300V Chrome; Cable Shielding Belden 03F4088
SHIELDED MULTIPAIR CABLE 10PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 10PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 10 PAIRS - 70005590 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 10 PAIRS
70005590
Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 10 PAIRS 70005590
Semi-Rigid PVC Insulated Beldfoilâ® Tape⁄Braid Shielded Cables, 22 AWG, 7 x 30 Stranding, 300 Vrms Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4. Nominal Capacitance: 35 pF/Ft.(except 8302 which is 40 pF/Ft.) Nominal Impedance: 70ω. Low capacitance, for EIA RS-232 applications.

Semi-Rigid PVC Insulated Beldfoil® Tape⁄Braid Shielded Cables, 22 AWG, 7 x 30 Stranding, 300 Vrms
Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.
Nominal Capacitance: 35 pF/Ft.(except 8302 which is 40 pF/Ft.) Nominal Impedance: 70Ω.
Low capacitance, for EIA RS-232 applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1847-100-ND 03F4088 70005590
Product Name Multiple Conductor Cables Shielded Multipair Cable 10Pr 100Ft 300V Chrome; Cable Shielding Belden Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 10 PAIRS
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, no Latches - G125-MC10605L0-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers