Belden Inc. Multiple Conductor Cables 8307 060500

Description
14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5405-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5405-500-ND
Multiple Conductor Cables BEL5405-500-ND
14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 7 PAIRS - 70005585 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 7 PAIRS
70005585
Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 7 PAIRS 70005585
Semi-Rigid PVC Insulated Beldfoil® Tape⁄Braid Shielded Cables, 22 AWG, 7 x 30 Stranding, 300 Vrms Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4. Nominal Capacitance: 35 pF/Ft.(except 8302 which is 40 pF/Ft.) Nominal Impedance: 70ω. Low capacitance, for EIA RS-232 applications.

Semi-Rigid PVC Insulated Beldfoil® Tape⁄Braid Shielded Cables, 22 AWG, 7 x 30 Stranding, 300 Vrms
Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.
Nominal Capacitance: 35 pF/Ft.(except 8302 which is 40 pF/Ft.) Nominal Impedance: 70Ω.
Low capacitance, for EIA RS-232 applications.

Supplier's Site
Shielded Multipair Cable 7Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F3961 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 7Pr 500Ft 300V Chrome; Cable Shielding Belden
03F3961
Shielded Multipair Cable 7Pr 500Ft 300V Chrome; Cable Shielding Belden 03F3961
SHIELDED MULTIPAIR CABLE 7PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 7PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL5405-500-ND 70005585 03F3961
Product Name Multiple Conductor Cables Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 7 PAIRS Shielded Multipair Cable 7Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/405-500 - WAGO
Specs
Application Instrumentation and Control
View Details