Belden Inc. Multiple Conductor Cables 8306 060500

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5403-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5403-500-ND
Multiple Conductor Cables BEL5403-500-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F3958 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden
03F3958
Shielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden 03F3958
SHIELDED MULTIPAIR CABLE 6PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5403-500-ND 03F3958
Product Name Multiple Conductor Cables Shielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2400/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers