Belden Inc. Multiple Conductor Cables 8306 060100

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1844-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1844-100-ND
Multiple Conductor Cables BEL1844-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden - 03F3957 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden
03F3957
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden 03F3957
SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 6 PAIRS - 70005581 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 6 PAIRS
70005581
Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 6 PAIRS 70005581
Semi-Rigid PVC Insulated Beldfoilâ® Tape⁄Braid Shielded Cables, 22 AWG, 7 x 30 Stranding, 300 Vrms Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4. Nominal Capacitance: 35 pF/Ft.(except 8302 which is 40 pF/Ft.) Nominal Impedance: 70ω. Low capacitance, for EIA RS-232 applications.

Semi-Rigid PVC Insulated Beldfoil® Tape⁄Braid Shielded Cables, 22 AWG, 7 x 30 Stranding, 300 Vrms
Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.
Nominal Capacitance: 35 pF/Ft.(except 8302 which is 40 pF/Ft.) Nominal Impedance: 70Ω.
Low capacitance, for EIA RS-232 applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1844-100-ND 03F3957 70005581
Product Name Multiple Conductor Cables Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 6 PAIRS
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m) - CBL-1MFM-75+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details