Belden Inc. Multiple Conductor Cables 8305 060500

Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5401-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5401-500-ND
Multiple Conductor Cables BEL5401-500-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 5Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F3955 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 5Pr 500Ft 300V Chrome; Cable Shielding Belden
03F3955
Shielded Multipair Cable 5Pr 500Ft 300V Chrome; Cable Shielding Belden 03F3955
SHIELDED MULTIPAIR CABLE 5PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 5PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 5 PAIRS - 70005579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 5 PAIRS
70005579
Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 5 PAIRS 70005579
Semi-Rigid PVC Insulated Beldfoilâ® Tape⁄Braid Shielded Cables, 22 AWG, 7 x 30 Stranding, 300 Vrms Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4. Nominal Capacitance: 35 pF/Ft.(except 8302 which is 40 pF/Ft.) Nominal Impedance: 70ω. Low capacitance, for EIA RS-232 applications.

Semi-Rigid PVC Insulated Beldfoil® Tape⁄Braid Shielded Cables, 22 AWG, 7 x 30 Stranding, 300 Vrms
Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.
Nominal Capacitance: 35 pF/Ft.(except 8302 which is 40 pF/Ft.) Nominal Impedance: 70Ω.
Low capacitance, for EIA RS-232 applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL5401-500-ND 03F3955 70005579
Product Name Multiple Conductor Cables Shielded Multipair Cable 5Pr 500Ft 300V Chrome; Cable Shielding Belden Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 5 PAIRS
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Serial Cables - 1932820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Serial
Cable Length 1.31 ft (4 dm)
View Details