Belden Inc. Hook Up Wire, 1000Ft, 22Awg Copper, Gray; Jacket Material Belden 83049 0081000

Description
HOOK UP WIRE, 1000FT, 22AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg Copper, Gray; Jacket Material Belden - 87K1702 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg Copper, Gray; Jacket Material Belden
87K1702
Hook Up Wire, 1000Ft, 22Awg Copper, Gray; Jacket Material Belden 87K1702
HOOK UP WIRE, 1000FT, 22AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1702
Product Name Hook Up Wire, 1000Ft, 22Awg Copper, Gray; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details