Belden Inc. Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden 83049 0031000

Description
HOOK UP WIRE, 1000FT 22AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 22AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden - 87K1697 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden
87K1697
Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden 87K1697
HOOK UP WIRE, 1000FT 22AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 22AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1697
Product Name Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details