Belden Inc. Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Belden 83048 0011000

Description
HOOK UP WIRE, 1000FT, 24AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Belden - 87K1692 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Belden
87K1692
Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Belden 87K1692
HOOK UP WIRE, 1000FT, 24AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1692
Product Name Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data