Belden Inc. Hook Up Wire, 100Ft, 26Awg Copper, White; Jacket Material Belden 83046 009100

Description
HOOK UP WIRE, 100FT, 26AWG COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg Copper, White; Jacket Material Belden - 02F5965 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg Copper, White; Jacket Material Belden
02F5965
Hook Up Wire, 100Ft, 26Awg Copper, White; Jacket Material Belden 02F5965
HOOK UP WIRE, 100FT, 26AWG COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5965
Product Name Hook Up Wire, 100Ft, 26Awg Copper, White; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details