Belden Inc. Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden 83046 0061000

Description
HOOK UP WIRE, 1000FT, 26AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden - 87K1690 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden
87K1690
Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden 87K1690
HOOK UP WIRE, 1000FT, 26AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1690
Product Name Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMSM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details