Belden Inc. Hook Up Wire, 1000Ft, 26Awg Copper Brown; Jacket Material Belden 83046 0011000

Description
HOOK UP WIRE, 1000FT, 26AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg Copper Brown; Jacket Material Belden - 02F5966 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg Copper Brown; Jacket Material Belden
02F5966
Hook Up Wire, 1000Ft, 26Awg Copper Brown; Jacket Material Belden 02F5966
HOOK UP WIRE, 1000FT, 26AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5966
Product Name Hook Up Wire, 1000Ft, 26Awg Copper Brown; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details