Belden Inc. Lead Wire, #28 Str SPC, TFE Ins, AWM 1371 83045

Description
High Temp Plastic Lead Wire, 28AWG (7x36) Silver Plated Copper, TFE Insulation, AWM 1371 105C TYPE ET MIL-W-16878/6 250V 200C
Description
High Temp Plastic Lead Wire, 28AWG (7x36) Silver Plated Copper, TFE Insulation, AWM 1371 105C TYPE ET MIL-W-16878/6 250V 200C
Datasheet
Datasheet Summary
Powered by GS/AI

The Lead Wire, #28 Str SPC, TFE Ins, AWM 1371 (part number 83045) from Belden Inc. features a 28 AWG conductor made of silver-plated copper with a stranding of 7x36. It is insulated with Teflon (PTFE) and is compliant with AWM 1371 standards. This wire is suitable for high-temperature applications, including inter-connection circuits and internal wiring of computers and electronic equipment, meeting the requirements of MIL-W-16878/6. The wire has a maximum recommended current of 1.8 A and a voltage rating of 250 V RMS. It operates effectively within a temperature range of 105°C (UL rating) to 200°C (non-UL rating). The bulk cable weight is 1 lb per 1000 ft, and the minimum bend radius is 0.11 in. The product is also compliant with various environmental regulations, including RoHS and WEEE directives.

Datasheet Summary
Powered by GS/AI

The Lead Wire, #28 Str SPC, TFE Ins, AWM 1371 (part number 83045) from Belden Inc. features a 28 AWG conductor made of silver-plated copper with a stranding of 7x36. It is insulated with Teflon (PTFE) and is compliant with AWM 1371 standards. This wire is suitable for high-temperature applications, including inter-connection circuits and internal wiring of computers and electronic equipment, meeting the requirements of MIL-W-16878/6. The wire has a maximum recommended current of 1.8 A and a voltage rating of 250 V RMS. It operates effectively within a temperature range of 105°C (UL rating) to 200°C (non-UL rating). The bulk cable weight is 1 lb per 1000 ft, and the minimum bend radius is 0.11 in. The product is also compliant with various environmental regulations, including RoHS and WEEE directives.

Suppliers

Company
Product
Description
Supplier Links
Lead Wire, #28 Str SPC, TFE Ins, AWM 1371 - 83045 - Belden Inc.
St. Louis, MO, United States
Lead Wire, #28 Str SPC, TFE Ins, AWM 1371
83045
Lead Wire, #28 Str SPC, TFE Ins, AWM 1371 83045
High Temp Plastic Lead Wire, 28AWG (7x36) Silver Plated Copper, TFE Insulation, AWM 1371 105C TYPE ET MIL-W-16878/6 250V 200C

High Temp Plastic Lead Wire, 28AWG (7x36) Silver Plated Copper, TFE Insulation, AWM 1371 105C TYPE ET MIL-W-16878/6 250V 200C

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 83045
Product Name Lead Wire, #28 Str SPC, TFE Ins, AWM 1371
Product Type Power Cable
Cable Jacket None
Cable Insulation PTFE - Polytetrafluoroethylene
Cable Conductor Copper; Silvered Copper - Stranded
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details